Vishay Intertechnology, Inc. Through Hole Resistors RN50C6491FBSL

Description
6.49 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.49 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C6491FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6491FBSL-ND
Through Hole Resistors RN50C6491FBSL-ND
6.49 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.49 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.49K OHM 1/20W 1% AXIAL - RN50C6491FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1/20W 1% AXIAL
RN50C6491FBSL
RES 6.49K OHM 1/20W 1% AXIAL RN50C6491FBSL
RES 6.49Kohm 1/20W 1% AXIAL

RES 6.49Kohm 1/20W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN50C6491FBSL-ND RN50C6491FBSL
Product Name Through Hole Resistors RES 6.49K OHM 1/20W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details