Vishay Intertechnology, Inc. RES 63.4 OHM 1/20W 1% AXIAL RN50C63R4FRSL

Description
RES 63.4ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 63.4ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 1/20W 1% AXIAL - RN50C63R4FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1/20W 1% AXIAL
RN50C63R4FRSL
RES 63.4 OHM 1/20W 1% AXIAL RN50C63R4FRSL
RES 63.4ohm 1/20W 1% AXIAL

RES 63.4ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C63R4FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C63R4FRSL-ND
Through Hole Resistors RN50C63R4FRSL-ND
63.4 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

63.4 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C63R4FRSL RN50C63R4FRSL-ND
Product Name RES 63.4 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers