Vishay Intertechnology, Inc. RES 63.4K OHM 1/20W .1% AXIAL RN50C6342BRE6

Description
RES 63.4Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 63.4Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM 1/20W .1% AXIAL - RN50C6342BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 1/20W .1% AXIAL
RN50C6342BRE6
RES 63.4K OHM 1/20W .1% AXIAL RN50C6342BRE6
RES 63.4Kohm 1/20W .1% AXIAL

RES 63.4Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6342BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6342BRE6-ND
Through Hole Resistors RN50C6342BRE6-ND
63.4 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

63.4 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6342BRE6 RN50C6342BRE6-ND
Product Name RES 63.4K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers