Vishay Intertechnology, Inc. RES 6.34K OHM 1/20W 1% AXIAL RN50C6341FRE6

Description
RES 6.34Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.34Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 1/20W 1% AXIAL - RN50C6341FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/20W 1% AXIAL
RN50C6341FRE6
RES 6.34K OHM 1/20W 1% AXIAL RN50C6341FRE6
RES 6.34Kohm 1/20W 1% AXIAL

RES 6.34Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6341FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6341FRE6-ND
Through Hole Resistors RN50C6341FRE6-ND
6.34 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.34 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.34Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6438 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.34Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6438
Resistor,metal Film,6.34Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6438
Resistor,Metal Film,6.34KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,6.34KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C6341FRE6 RN50C6341FRE6-ND 54C6438
Product Name RES 6.34K OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,6.34Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6340 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details