Vishay Intertechnology, Inc. RES MIL 634 OHM 1% 1/20W RN50C6340FRE6

Description
RES MIL 634ohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 634ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 634 OHM 1% 1/20W - RN50C6340FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 634 OHM 1% 1/20W
RN50C6340FRE6
RES MIL 634 OHM 1% 1/20W RN50C6340FRE6
RES MIL 634ohm 1% 1/20W

RES MIL 634ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C6340FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6340FRE6-ND
Through Hole Resistors RN50C6340FRE6-ND
634 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

634 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6340FRE6 RN50C6340FRE6-ND
Product Name RES MIL 634 OHM 1% 1/20W Through Hole Resistors
Resistance Range 634 ohms 634 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details