Vishay Intertechnology, Inc. RES 6.26K OHM 1/20W 1% AXIAL RN50C6261FB14

Description
RES 6.26Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.26Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.26K OHM 1/20W 1% AXIAL - RN50C6261FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.26K OHM 1/20W 1% AXIAL
RN50C6261FB14
RES 6.26K OHM 1/20W 1% AXIAL RN50C6261FB14
RES 6.26Kohm 1/20W 1% AXIAL

RES 6.26Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6261FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6261FB14-ND
Through Hole Resistors RN50C6261FB14-ND
6.26 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.26 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6261FB14 RN50C6261FB14-ND
Product Name RES 6.26K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6260 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 136216 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details