Vishay Intertechnology, Inc. RES 620 OHM 1/20W 1% AXIAL RN50C6200FB14

Description
RES 620ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 620ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 1/20W 1% AXIAL - RN50C6200FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1/20W 1% AXIAL
RN50C6200FB14
RES 620 OHM 1/20W 1% AXIAL RN50C6200FB14
RES 620ohm 1/20W 1% AXIAL

RES 620ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6200FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6200FB14-ND
Through Hole Resistors RN50C6200FB14-ND
620 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

620 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6200FB14 RN50C6200FB14-ND
Product Name RES 620 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 620 ohms 620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details