Vishay Intertechnology, Inc. RES MIL 61.9 OHM 1% 1/20W RN50C61R9FRE6

Description
RES MIL 61.9ohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 61.9ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 61.9 OHM 1% 1/20W - RN50C61R9FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 61.9 OHM 1% 1/20W
RN50C61R9FRE6
RES MIL 61.9 OHM 1% 1/20W RN50C61R9FRE6
RES MIL 61.9ohm 1% 1/20W

RES MIL 61.9ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C61R9FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C61R9FRE6-ND
Through Hole Resistors RN50C61R9FRE6-ND
61.9 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

61.9 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,61.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6418 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,61.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6418
Resistor,metal Film,61.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6418
Resistor,Metal Film,61.9Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,61.9Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C61R9FRE6 RN50C61R9FRE6-ND 54C6418
Product Name RES MIL 61.9 OHM 1% 1/20W Through Hole Resistors Resistor,metal Film,61.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details