Vishay Intertechnology, Inc. RES 61.9K OHM 1/20W 1% AXIAL RN50C6192FBSL

Description
RES 61.9Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 61.9Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/20W 1% AXIAL - RN50C6192FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/20W 1% AXIAL
RN50C6192FBSL
RES 61.9K OHM 1/20W 1% AXIAL RN50C6192FBSL
RES 61.9Kohm 1/20W 1% AXIAL

RES 61.9Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6192FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6192FBSL-ND
Through Hole Resistors RN50C6192FBSL-ND
61.9 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

61.9 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6192FBSL RN50C6192FBSL-ND
Product Name RES 61.9K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers