Vishay Intertechnology, Inc. RES 6.19K OHM 1/20W .5% AXIAL RN50C6191DB14

Description
RES 6.19Kohm 1/20W .5% AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 1/20W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1/20W .5% AXIAL - RN50C6191DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/20W .5% AXIAL
RN50C6191DB14
RES 6.19K OHM 1/20W .5% AXIAL RN50C6191DB14
RES 6.19Kohm 1/20W .5% AXIAL

RES 6.19Kohm 1/20W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6191DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6191DB14-ND
Through Hole Resistors RN50C6191DB14-ND
6.19 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.19 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6191DB14 RN50C6191DB14-ND
Product Name RES 6.19K OHM 1/20W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6190 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details