Vishay Intertechnology, Inc. RES 619 OHM 1/20W 1% AXIAL RN50C6190FRSL

Description
RES 619ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 619ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1/20W 1% AXIAL - RN50C6190FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/20W 1% AXIAL
RN50C6190FRSL
RES 619 OHM 1/20W 1% AXIAL RN50C6190FRSL
RES 619ohm 1/20W 1% AXIAL

RES 619ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6190FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6190FRSL-ND
Through Hole Resistors RN50C6190FRSL-ND
619 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

619 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6190FRSL RN50C6190FRSL-ND
Product Name RES 619 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers