Vishay Intertechnology, Inc. RES 619 OHM 1/20W 1% AXIAL RN50C6190FB14

Description
RES 619ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 619ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1/20W 1% AXIAL - RN50C6190FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/20W 1% AXIAL
RN50C6190FB14
RES 619 OHM 1/20W 1% AXIAL RN50C6190FB14
RES 619ohm 1/20W 1% AXIAL

RES 619ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6190FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6190FB14-ND
Through Hole Resistors RN50C6190FB14-ND
619 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

619 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,619Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6419 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,619Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6419
Resistor,metal Film,619Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6419
Resistor,Metal Film,619Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,619Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C6190FB14 RN50C6190FB14-ND 54C6419
Product Name RES 619 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,619Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details