Vishay Intertechnology, Inc. RES 6.12K OHM 1/20W .1% AXIAL RN50C6121BRSL

Description
RES 6.12Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.12Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.12K OHM 1/20W .1% AXIAL - RN50C6121BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.12K OHM 1/20W .1% AXIAL
RN50C6121BRSL
RES 6.12K OHM 1/20W .1% AXIAL RN50C6121BRSL
RES 6.12Kohm 1/20W .1% AXIAL

RES 6.12Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6121BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6121BRSL-ND
Through Hole Resistors RN50C6121BRSL-ND
6.12 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.12 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6121BRSL RN50C6121BRSL-ND
Product Name RES 6.12K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers