Vishay Intertechnology, Inc. RES 60.4 OHM 1/20W 1% AXIAL RN50C60R4FRSL

Description
RES 60.4ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1/20W 1% AXIAL - RN50C60R4FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/20W 1% AXIAL
RN50C60R4FRSL
RES 60.4 OHM 1/20W 1% AXIAL RN50C60R4FRSL
RES 60.4ohm 1/20W 1% AXIAL

RES 60.4ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C60R4FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C60R4FRSL-ND
Through Hole Resistors RN50C60R4FRSL-ND
60.4 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

60.4 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C60R4FRSL RN50C60R4FRSL-ND
Product Name RES 60.4 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers