Vishay Intertechnology, Inc. RES 604K OHM 1/20W 1% AXIAL RN50C6043FB14

Description
RES 604Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 604Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604K OHM 1/20W 1% AXIAL - RN50C6043FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM 1/20W 1% AXIAL
RN50C6043FB14
RES 604K OHM 1/20W 1% AXIAL RN50C6043FB14
RES 604Kohm 1/20W 1% AXIAL

RES 604Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6043FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6043FB14-ND
Through Hole Resistors RN50C6043FB14-ND
604 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

604 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6043FB14 RN50C6043FB14-ND
Product Name RES 604K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details