Vishay Intertechnology, Inc. RES 6.04K OHM 1/20W 1% AXIAL RN50C6041FRSL

Description
RES 6.04Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1/20W 1% AXIAL - RN50C6041FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/20W 1% AXIAL
RN50C6041FRSL
RES 6.04K OHM 1/20W 1% AXIAL RN50C6041FRSL
RES 6.04Kohm 1/20W 1% AXIAL

RES 6.04Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6041FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6041FRSL-ND
Through Hole Resistors RN50C6041FRSL-ND
6.04 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.04 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6041FRSL RN50C6041FRSL-ND
Product Name RES 6.04K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6040 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details