Vishay Intertechnology, Inc. RES 6.04K OHM 1/20W 1% AXIAL RN50C6041FBSL

Description
RES 6.04Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1/20W 1% AXIAL - RN50C6041FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/20W 1% AXIAL
RN50C6041FBSL
RES 6.04K OHM 1/20W 1% AXIAL RN50C6041FBSL
RES 6.04Kohm 1/20W 1% AXIAL

RES 6.04Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6041FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6041FBSL-ND
Through Hole Resistors RN50C6041FBSL-ND
6.04 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.04 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6041FBSL RN50C6041FBSL-ND
Product Name RES 6.04K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6040 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers