Vishay Intertechnology, Inc. RES 60K OHM 1/20W 1% AXIAL RN50C6002FB14

Description
RES 60Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 60Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60K OHM 1/20W 1% AXIAL - RN50C6002FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60K OHM 1/20W 1% AXIAL
RN50C6002FB14
RES 60K OHM 1/20W 1% AXIAL RN50C6002FB14
RES 60Kohm 1/20W 1% AXIAL

RES 60Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6002FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6002FB14-ND
Through Hole Resistors RN50C6002FB14-ND
60 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

60 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6002FB14 RN50C6002FB14-ND
Product Name RES 60K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers