Vishay Intertechnology, Inc. RES 59K OHM 1/20W 1% AXIAL RN50C5902FBSL

Description
RES 59Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 59Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59K OHM 1/20W 1% AXIAL - RN50C5902FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59K OHM 1/20W 1% AXIAL
RN50C5902FBSL
RES 59K OHM 1/20W 1% AXIAL RN50C5902FBSL
RES 59Kohm 1/20W 1% AXIAL

RES 59Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C5902FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C5902FBSL-ND
Through Hole Resistors RN50C5902FBSL-ND
59 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

59 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C5902FBSL RN50C5902FBSL-ND
Product Name RES 59K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details