Vishay Intertechnology, Inc. RES MIL 590 OHM 1% 1/20W RN50C5900FRE6

Description
RES MIL 590ohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 590ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 590 OHM 1% 1/20W - RN50C5900FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 590 OHM 1% 1/20W
RN50C5900FRE6
RES MIL 590 OHM 1% 1/20W RN50C5900FRE6
RES MIL 590ohm 1% 1/20W

RES MIL 590ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C5900FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C5900FRE6-ND
Through Hole Resistors RN50C5900FRE6-ND
590 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

590 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C5900FRE6 RN50C5900FRE6-ND
Product Name RES MIL 590 OHM 1% 1/20W Through Hole Resistors
Resistance Range 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details