Vishay Intertechnology, Inc. RES 590 OHM 1/20W 1% AXIAL RN50C5900FBSL

Description
RES 590ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 590ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1/20W 1% AXIAL - RN50C5900FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/20W 1% AXIAL
RN50C5900FBSL
RES 590 OHM 1/20W 1% AXIAL RN50C5900FBSL
RES 590ohm 1/20W 1% AXIAL

RES 590ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C5900FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C5900FBSL-ND
Through Hole Resistors RN50C5900FBSL-ND
590 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

590 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C5900FBSL RN50C5900FBSL-ND
Product Name RES 590 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers