Vishay Intertechnology, Inc. RES 57.6K OHM 1/20W 1% AXIAL RN50C5762FRSL

Description
RES 57.6Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 57.6Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1/20W 1% AXIAL - RN50C5762FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/20W 1% AXIAL
RN50C5762FRSL
RES 57.6K OHM 1/20W 1% AXIAL RN50C5762FRSL
RES 57.6Kohm 1/20W 1% AXIAL

RES 57.6Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C5762FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C5762FRSL-ND
Through Hole Resistors RN50C5762FRSL-ND
57.6 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

57.6 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C5762FRSL RN50C5762FRSL-ND
Product Name RES 57.6K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers