Vishay Intertechnology, Inc. RES 57.6K OHM 1/20W 1% AXIAL RN50C5762FRE6

Description
RES 57.6Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 57.6Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1/20W 1% AXIAL - RN50C5762FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/20W 1% AXIAL
RN50C5762FRE6
RES 57.6K OHM 1/20W 1% AXIAL RN50C5762FRE6
RES 57.6Kohm 1/20W 1% AXIAL

RES 57.6Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C5762FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C5762FRE6-ND
Through Hole Resistors RN50C5762FRE6-ND
57.6 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

57.6 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,57.6Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6386 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,57.6Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6386
Resistor,metal Film,57.6Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6386
Resistor,Metal Film,57.6KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,57.6KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C5762FRE6 RN50C5762FRE6-ND 54C6386
Product Name RES 57.6K OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,57.6Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers