Vishay Intertechnology, Inc. RES 5.76K OHM 1/20W 1% AXIAL RN50C5761FBSL

Description
RES 5.76Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.76Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76K OHM 1/20W 1% AXIAL - RN50C5761FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/20W 1% AXIAL
RN50C5761FBSL
RES 5.76K OHM 1/20W 1% AXIAL RN50C5761FBSL
RES 5.76Kohm 1/20W 1% AXIAL

RES 5.76Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C5761FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C5761FBSL-ND
Through Hole Resistors RN50C5761FBSL-ND
5.76 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.76 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C5761FBSL RN50C5761FBSL-ND
Product Name RES 5.76K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5760 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details