Vishay Intertechnology, Inc. RES 576 OHM 1/20W 1% AXIAL RN50C5760FBSL

Description
RES 576ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 576ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM 1/20W 1% AXIAL - RN50C5760FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 1/20W 1% AXIAL
RN50C5760FBSL
RES 576 OHM 1/20W 1% AXIAL RN50C5760FBSL
RES 576ohm 1/20W 1% AXIAL

RES 576ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C5760FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C5760FBSL-ND
Through Hole Resistors RN50C5760FBSL-ND
576 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

576 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C5760FBSL RN50C5760FBSL-ND
Product Name RES 576 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576 ohms 576 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers