Vishay Intertechnology, Inc. METAL FILM,1/20W,5.49K,1%,50PPM,BULK RN50C5492FB14

Description
METAL FILM,1/20W,5.49K,1%, 50PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/20W,5.49K,1%, 50PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/20W,5.49K,1%,50PPM,BULK - RN50C5492FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/20W,5.49K,1%,50PPM,BULK
RN50C5492FB14
METAL FILM,1/20W,5.49K,1%,50PPM,BULK RN50C5492FB14
METAL FILM,1/20W,5.49K,1%, 50PPM,BULK

METAL FILM,1/20W,5.49K,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN50C5492FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C5492FB14-ND
Through Hole Resistors RN50C5492FB14-ND
54.9 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

54.9 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C5492FB14 RN50C5492FB14-ND
Product Name METAL FILM,1/20W,5.49K,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers