Vishay Intertechnology, Inc. RES 54.9K OHM 1/20W .1% AXIAL RN50C5492BRSL

Description
RES 54.9Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 54.9Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM 1/20W .1% AXIAL - RN50C5492BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1/20W .1% AXIAL
RN50C5492BRSL
RES 54.9K OHM 1/20W .1% AXIAL RN50C5492BRSL
RES 54.9Kohm 1/20W .1% AXIAL

RES 54.9Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C5492BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C5492BRSL-ND
Through Hole Resistors RN50C5492BRSL-ND
54.9 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

54.9 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C5492BRSL RN50C5492BRSL-ND
Product Name RES 54.9K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details