Vishay Intertechnology, Inc. Through Hole Resistors RN50C5491BRSL

Description
5.49 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.49 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C5491BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C5491BRSL-ND
Through Hole Resistors RN50C5491BRSL-ND
5.49 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.49 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.49K OHM 1/20W .1% AXIAL - RN50C5491BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/20W .1% AXIAL
RN50C5491BRSL
RES 5.49K OHM 1/20W .1% AXIAL RN50C5491BRSL
RES 5.49Kohm 1/20W .1% AXIAL

RES 5.49Kohm 1/20W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN50C5491BRSL-ND RN50C5491BRSL
Product Name Through Hole Resistors RES 5.49K OHM 1/20W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details