Vishay Intertechnology, Inc. RES 53.6K OHM 1/20W 1% AXIAL RN50C5362FRSL

Description
RES 53.6Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 53.6Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1/20W 1% AXIAL - RN50C5362FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1/20W 1% AXIAL
RN50C5362FRSL
RES 53.6K OHM 1/20W 1% AXIAL RN50C5362FRSL
RES 53.6Kohm 1/20W 1% AXIAL

RES 53.6Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C5362FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C5362FRSL-ND
Through Hole Resistors RN50C5362FRSL-ND
53.6 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

53.6 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C5362FRSL RN50C5362FRSL-ND
Product Name RES 53.6K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details