Vishay Intertechnology, Inc. RES MIL 536 OHM 1% 1/20W RN50C5360FRE6

Description
RES MIL 536ohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 536ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 536 OHM 1% 1/20W - RN50C5360FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 536 OHM 1% 1/20W
RN50C5360FRE6
RES MIL 536 OHM 1% 1/20W RN50C5360FRE6
RES MIL 536ohm 1% 1/20W

RES MIL 536ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C5360FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C5360FRE6-ND
Through Hole Resistors RN50C5360FRE6-ND
536 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

536 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C5360FRE6 RN50C5360FRE6-ND
Product Name RES MIL 536 OHM 1% 1/20W Through Hole Resistors
Resistance Range 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details