Vishay Intertechnology, Inc. RES 53K OHM 1/20W 1% AXIAL RN50C5302FRE6

Description
RES 53Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 53Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53K OHM 1/20W 1% AXIAL - RN50C5302FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53K OHM 1/20W 1% AXIAL
RN50C5302FRE6
RES 53K OHM 1/20W 1% AXIAL RN50C5302FRE6
RES 53Kohm 1/20W 1% AXIAL

RES 53Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C5302FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C5302FRE6-ND
Through Hole Resistors RN50C5302FRE6-ND
53 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

53 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C5302FRE6 RN50C5302FRE6-ND
Product Name RES 53K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details