Vishay Intertechnology, Inc. RES 5.3K OHM 1/20W .1% AXIAL RN50C5301BRSL

Description
RES 5.3Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.3Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.3K OHM 1/20W .1% AXIAL - RN50C5301BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.3K OHM 1/20W .1% AXIAL
RN50C5301BRSL
RES 5.3K OHM 1/20W .1% AXIAL RN50C5301BRSL
RES 5.3Kohm 1/20W .1% AXIAL

RES 5.3Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C5301BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C5301BRSL-ND
Through Hole Resistors RN50C5301BRSL-ND
5.3 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.3 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C5301BRSL RN50C5301BRSL-ND
Product Name RES 5.3K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers