Vishay Intertechnology, Inc. RES 52.3 OHM 1/20W 1% AXIAL RN50C52R3FB14

Description
RES 52.3ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 52.3ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 1/20W 1% AXIAL - RN50C52R3FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1/20W 1% AXIAL
RN50C52R3FB14
RES 52.3 OHM 1/20W 1% AXIAL RN50C52R3FB14
RES 52.3ohm 1/20W 1% AXIAL

RES 52.3ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C52R3FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C52R3FB14-ND
Through Hole Resistors RN50C52R3FB14-ND
52.3 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

52.3 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,52.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6309 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,52.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6309
Resistor,metal Film,52.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6309
Resistor,Metal Film,52.3Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,52.3Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C52R3FB14 RN50C52R3FB14-ND 54C6309
Product Name RES 52.3 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,52.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers