Vishay Intertechnology, Inc. RES 52.3K OHM 1/20W 1% AXIAL RN50C5232FRE6

Description
RES 52.3Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 52.3Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1/20W 1% AXIAL - RN50C5232FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/20W 1% AXIAL
RN50C5232FRE6
RES 52.3K OHM 1/20W 1% AXIAL RN50C5232FRE6
RES 52.3Kohm 1/20W 1% AXIAL

RES 52.3Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C5232FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C5232FRE6-ND
Through Hole Resistors RN50C5232FRE6-ND
52.3 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

52.3 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,52.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6322 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,52.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6322
Resistor,metal Film,52.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6322
Resistor,Metal Film,52.3KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,52.3KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C5232FRE6 RN50C5232FRE6-ND 54C6322
Product Name RES 52.3K OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,52.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details