Vishay Intertechnology, Inc. RES 51.1 OHM 1/20W 1% AXIAL RN50C51R1FRSL

Description
RES 51.1ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 1/20W 1% AXIAL - RN50C51R1FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1/20W 1% AXIAL
RN50C51R1FRSL
RES 51.1 OHM 1/20W 1% AXIAL RN50C51R1FRSL
RES 51.1ohm 1/20W 1% AXIAL

RES 51.1ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C51R1FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C51R1FRSL-ND
Through Hole Resistors RN50C51R1FRSL-ND
51.1 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

51.1 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C51R1FRSL RN50C51R1FRSL-ND
Product Name RES 51.1 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details