Vishay Intertechnology, Inc. RES 51.1 OHM 1/20W 1% AXIAL RN50C51R1FBSL

Description
RES 51.1ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 1/20W 1% AXIAL - RN50C51R1FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1/20W 1% AXIAL
RN50C51R1FBSL
RES 51.1 OHM 1/20W 1% AXIAL RN50C51R1FBSL
RES 51.1ohm 1/20W 1% AXIAL

RES 51.1ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C51R1FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C51R1FBSL-ND
Through Hole Resistors RN50C51R1FBSL-ND
51.1 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

51.1 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C51R1FBSL RN50C51R1FBSL-ND
Product Name RES 51.1 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers