Vishay Intertechnology, Inc. Through Hole Resistors RN50C5111FRE6

Description
5.11 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.11 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C5111FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C5111FRE6-ND
Through Hole Resistors RN50C5111FRE6-ND
5.11 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.11 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES MIL 5.11K OHM 1% 1/20W - RN50C5111FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 5.11K OHM 1% 1/20W
RN50C5111FRE6
RES MIL 5.11K OHM 1% 1/20W RN50C5111FRE6
RES MIL 5.11Kohm 1% 1/20W

RES MIL 5.11Kohm 1% 1/20W

Supplier's Site
Resistor,metal Film,5.11Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6303 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.11Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6303
Resistor,metal Film,5.11Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6303
Resistor,Metal Film,5.11KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,5.11KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C5111FRE6-ND RN50C5111FRE6 54C6303
Product Name Through Hole Resistors RES MIL 5.11K OHM 1% 1/20W Resistor,metal Film,5.11Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details