Vishay Intertechnology, Inc. RES 511 OHM 1/20W 1% AXIAL RN50C5110FRSL

Description
RES 511ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 511ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 1/20W 1% AXIAL - RN50C5110FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/20W 1% AXIAL
RN50C5110FRSL
RES 511 OHM 1/20W 1% AXIAL RN50C5110FRSL
RES 511ohm 1/20W 1% AXIAL

RES 511ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C5110FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C5110FRSL-ND
Through Hole Resistors RN50C5110FRSL-ND
511 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

511 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C5110FRSL RN50C5110FRSL-ND
Product Name RES 511 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details