Vishay Intertechnology, Inc. RES 511 OHM 1/20W 1% AXIAL RN50C5110FBSL

Description
RES 511ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 511ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 1/20W 1% AXIAL - RN50C5110FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/20W 1% AXIAL
RN50C5110FBSL
RES 511 OHM 1/20W 1% AXIAL RN50C5110FBSL
RES 511ohm 1/20W 1% AXIAL

RES 511ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C5110FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C5110FBSL-ND
Through Hole Resistors RN50C5110FBSL-ND
511 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

511 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C5110FBSL RN50C5110FBSL-ND
Product Name RES 511 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details