Vishay Intertechnology, Inc. Res Metal Film 499K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C4993FRE6

Description
Res Metal Film 499K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 499K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 499K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R - RN50C4993FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 499K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
RN50C4993FRE6
Res Metal Film 499K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C4993FRE6
Res Metal Film 499K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 499K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN50C4993FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4993FRE6-ND
Through Hole Resistors RN50C4993FRE6-ND
499 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,499Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C6286 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,499Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C6286
Resistor,metal Film,499Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C6286
Resistor,Metal Film,499KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,499KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C4993FRE6 RN50C4993FRE6-ND 54C6286
Product Name Res Metal Film 499K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,499Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers