Vishay Intertechnology, Inc. RES 499K OHM 1/20W 1% AXIAL RN50C4993FB14

Description
RES 499Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/20W 1% AXIAL - RN50C4993FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/20W 1% AXIAL
RN50C4993FB14
RES 499K OHM 1/20W 1% AXIAL RN50C4993FB14
RES 499Kohm 1/20W 1% AXIAL

RES 499Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4993FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4993FB14-ND
Through Hole Resistors RN50C4993FB14-ND
499 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4993FB14 RN50C4993FB14-ND
Product Name RES 499K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers