Vishay Intertechnology, Inc. Res Metal Film 49.9K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C4992FR36

Description
Res Metal Film 49.9K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 49.9K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 49.9K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R - RN50C4992FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 49.9K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
RN50C4992FR36
Res Metal Film 49.9K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C4992FR36
Res Metal Film 49.9K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 49.9K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN50C4992FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4992FR36-ND
Through Hole Resistors RN50C4992FR36-ND
49.9 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,49.9Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6283 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6283
Resistor,metal Film,49.9Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6283
Resistor,Metal Film,49.9KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,49.9KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C4992FR36 RN50C4992FR36-ND 54C6283
Product Name Res Metal Film 49.9K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,49.9Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers