Vishay Intertechnology, Inc. RES 49.9K OHM 1/20W .5% AXIAL RN50C4992DRSL

Description
RES 49.9Kohm 1/20W .5% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/20W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/20W .5% AXIAL - RN50C4992DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/20W .5% AXIAL
RN50C4992DRSL
RES 49.9K OHM 1/20W .5% AXIAL RN50C4992DRSL
RES 49.9Kohm 1/20W .5% AXIAL

RES 49.9Kohm 1/20W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4992DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4992DRSL-ND
Through Hole Resistors RN50C4992DRSL-ND
49.9 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4992DRSL RN50C4992DRSL-ND
Product Name RES 49.9K OHM 1/20W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details