Vishay Intertechnology, Inc. RES 49.9K OHM 1/20W .5% AXIAL RN50C4992DBSL

Description
RES 49.9Kohm 1/20W .5% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/20W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/20W .5% AXIAL - RN50C4992DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/20W .5% AXIAL
RN50C4992DBSL
RES 49.9K OHM 1/20W .5% AXIAL RN50C4992DBSL
RES 49.9Kohm 1/20W .5% AXIAL

RES 49.9Kohm 1/20W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4992DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4992DBSL-ND
Through Hole Resistors RN50C4992DBSL-ND
49.9 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4992DBSL RN50C4992DBSL-ND
Product Name RES 49.9K OHM 1/20W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details