Vishay Intertechnology, Inc. RES 49.9K OHM 1/20W .5% AXIAL RN50C4992DB14

Description
RES 49.9Kohm 1/20W .5% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/20W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/20W .5% AXIAL - RN50C4992DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/20W .5% AXIAL
RN50C4992DB14
RES 49.9K OHM 1/20W .5% AXIAL RN50C4992DB14
RES 49.9Kohm 1/20W .5% AXIAL

RES 49.9Kohm 1/20W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4992DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4992DB14-ND
Through Hole Resistors RN50C4992DB14-ND
49.9 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,49.9Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6279 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6279
Resistor,metal Film,49.9Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6279
Resistor,Metal Film,49.9KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,49.9KOhms,200WV,.5+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C4992DB14 RN50C4992DB14-ND 54C6279
Product Name RES 49.9K OHM 1/20W .5% AXIAL Through Hole Resistors Resistor,metal Film,49.9Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers