Vishay Intertechnology, Inc. RES 49.9K OHM 1/20W .1% AXIAL RN50C4992BRSL

Description
RES 49.9Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/20W .1% AXIAL - RN50C4992BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/20W .1% AXIAL
RN50C4992BRSL
RES 49.9K OHM 1/20W .1% AXIAL RN50C4992BRSL
RES 49.9Kohm 1/20W .1% AXIAL

RES 49.9Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4992BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4992BRSL-ND
Through Hole Resistors RN50C4992BRSL-ND
49.9 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4992BRSL RN50C4992BRSL-ND
Product Name RES 49.9K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers