Metal Film Resistors - Through Hole 1/20watt 499ohms 1% 50ppm
499 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Res Metal Film 499 Ohm 1% 0.05W(1/20W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN50C4990FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 499 Ohm, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 Ohm, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C4990FB14 can be used for catalog matching and distributor lookup.
Resistor,Metal Film,499Ohms,200WV,1
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN50C4990FB14 | 541-RN50C4990FB14-ND | 53-RN50C4990FB14 | 54C6268 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | 499 Ohm 0.05W 20W Resistor | Resistor,metal Film,499Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | Metal Film | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Resistance Range | 499 ohms | 499 ohms | 499 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |