Vishay Intertechnology, Inc. RES 48.7 OHM 1/20W 1% AXIAL RN50C48R7FBSL

Description
RES 48.7ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 48.7ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 1/20W 1% AXIAL - RN50C48R7FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1/20W 1% AXIAL
RN50C48R7FBSL
RES 48.7 OHM 1/20W 1% AXIAL RN50C48R7FBSL
RES 48.7ohm 1/20W 1% AXIAL

RES 48.7ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C48R7FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C48R7FBSL-ND
Through Hole Resistors RN50C48R7FBSL-ND
48.7 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

48.7 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C48R7FBSL RN50C48R7FBSL-ND
Product Name RES 48.7 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers