Vishay Intertechnology, Inc. RES 48.7K OHM 1/20W 1% AXIAL RN50C4872FRSL

Description
RES 48.7Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 48.7Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1/20W 1% AXIAL - RN50C4872FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/20W 1% AXIAL
RN50C4872FRSL
RES 48.7K OHM 1/20W 1% AXIAL RN50C4872FRSL
RES 48.7Kohm 1/20W 1% AXIAL

RES 48.7Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C4872FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4872FRSL-ND
Through Hole Resistors RN50C4872FRSL-ND
48.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

48.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C4872FRSL RN50C4872FRSL-ND
Product Name RES 48.7K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers