Vishay Intertechnology, Inc. Through Hole Resistors RN50C4872FBSL

Description
48.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
48.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C4872FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C4872FBSL-ND
Through Hole Resistors RN50C4872FBSL-ND
48.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

48.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 48.7K OHM 1/20W 1% AXIAL - RN50C4872FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/20W 1% AXIAL
RN50C4872FBSL
RES 48.7K OHM 1/20W 1% AXIAL RN50C4872FBSL
RES 48.7Kohm 1/20W 1% AXIAL

RES 48.7Kohm 1/20W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN50C4872FBSL-ND RN50C4872FBSL
Product Name Through Hole Resistors RES 48.7K OHM 1/20W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details